Texas Instruments 100 Mb Interface Transceiver IC DP83848MPTBREP

Description
Enhanced Product PHYTER extreme temperature single port 10/100 Mb/s Ethernet physical layer 48-HLQFP -55 to 125 Product overview: DP83848MPTBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Mb. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 Mb, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848MPTBREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Enhanced Product PHYTER extreme temperature single port 10/100 Mb/s Ethernet physical layer 48-HLQFP -55 to 125 Product overview: DP83848MPTBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Mb. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 Mb, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848MPTBREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Mb Interface Transceiver IC - 710-DP83848MPTBREP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Mb Interface Transceiver IC
710-DP83848MPTBREP
100 Mb Interface Transceiver IC 710-DP83848MPTBREP
Enhanced Product PHYTER extreme temperature single port 10/100 Mb/s Ethernet physical layer 48-HLQFP -55 to 125 Product overview: DP83848MPTBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Mb. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 Mb, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848MPTBREP can be used for catalog matching and distributor lookup.

Enhanced Product PHYTER extreme temperature single port 10/100 Mb/s Ethernet physical layer 48-HLQFP -55 to 125 Product overview: DP83848MPTBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Mb. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 Mb, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848MPTBREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPTBREP - 917194-DP83848MPTBREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPTBREP
917194-DP83848MPTBREP
Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPTBREP 917194-DP83848MPTBREP
Manufacturer: Texas Instruments Win Source Part Number: 917194-DP83848MPTBRE P Series: PHYTER® Operating Temperature Range: -55°C ~ 125°C (TA) Features: 1/1 Transceiver Full, Half Ethernet 48-HLQFP (7x7) Package: 48-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DP83848 Categories: Integrated Circuits (ICs) Case / Package: 48-HLQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 917194-DP83848MPTBREP
Series: PHYTER®
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 1/1 Transceiver Full, Half Ethernet 48-HLQFP (7x7)
Package: 48-LQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DP83848
Categories: Integrated Circuits (ICs)
Case / Package: 48-HLQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Drivers, Receivers, Transceivers - DP83848MPTBREP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83848MPTBREP
Drivers, Receivers, Transceivers DP83848MPTBREP
IC TXRX FULL/HALF 1/1 48HLQFP

IC TXRX FULL/HALF 1/1 48HLQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DP83848MPTBREP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83848MPTBREP
IC TXRX FULL/HALF 1/1 48HLQFP

IC TXRX FULL/HALF 1/1 48HLQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DP83848MPTBREP 917194-DP83848MPTBREP DP83848MPTBREP DP83848MPTBREP
Product Name 100 Mb Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPTBREP Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type QFP; 48-HLQFP (7x7) QFP; 48-LQFP Exposed Pad QFP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers