Texas Instruments DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer DP83848MPHPREP

Description
Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer 48-HTQFP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer 48-HTQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer - DP83848MPHPREP - Texas Instruments
Dallas, TX, United States
DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer
DP83848MPHPREP
DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer DP83848MPHPREP
Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer 48-HTQFP -55 to 125

Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer 48-HTQFP -55 to 125

Buy Now Datasheet
Singapore, Singapore
100 Mb Interface Transceiver IC
710-DP83848MPHPREP
100 Mb Interface Transceiver IC 710-DP83848MPHPREP
Enhanced Product PHYTER extreme temperature single port 10/100 Mb/s Ethernet physical layer 48-HTQFP -55 to 125 Product overview: DP83848MPHPREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Mb. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 Mb, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848MPHPREP can be used for catalog matching and distributor lookup.

Enhanced Product PHYTER extreme temperature single port 10/100 Mb/s Ethernet physical layer 48-HTQFP -55 to 125 Product overview: DP83848MPHPREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Mb. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100 Mb, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848MPHPREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPHPREP - 1168422-DP83848MPHPREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPHPREP
1168422-DP83848MPHPREP
Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPHPREP 1168422-DP83848MPHPREP
Manufacturer: Texas Instruments Win Source Part Number: 1168422-DP83848MPHPR EP Series: PHYTER Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): KSZ9031RNXIC; KSZ9031RNXUB-VAO; KSZ9031RNXUB-TRVAO; Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168422-DP83848MPHPREP
Series: PHYTER
Type: Transceiver
Operating Temperature Range: -55°C ~ 125°C
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): KSZ9031RNXIC; KSZ9031RNXUB-VAO; KSZ9031RNXUB-TRVAO;
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DP83848MPHPREP 710-DP83848MPHPREP 1168422-DP83848MPHPREP
Product Name DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer 100 Mb Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPHPREP
Device Type DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver Receiver; Transceiver
Features RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers