Texas Instruments DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer DP83848MPHPEP

Description
Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer 48-HTQFP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer 48-HTQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer - DP83848MPHPEP - Texas Instruments
Dallas, TX, United States
DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer
DP83848MPHPEP
DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer DP83848MPHPEP
Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer 48-HTQFP -55 to 125

Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer 48-HTQFP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DP83848MPHPEP
Interface Transceiver IC 710-DP83848MPHPEP
10/100Mbps Ethernet PHY, Single Port, -55 to 125°C, HTQFP Product overview: DP83848MPHPEP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848MPHPEP can be used for catalog matching and distributor lookup.

10/100Mbps Ethernet PHY, Single Port, -55 to 125°C, HTQFP Product overview: DP83848MPHPEP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848MPHPEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPHPEP - 1168421-DP83848MPHPEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPHPEP
1168421-DP83848MPHPEP
Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPHPEP 1168421-DP83848MPHPEP
Manufacturer: Texas Instruments Win Source Part Number: 1168421-DP83848MPHPE P Series: PHYTER Packaging: Tray Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 48-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: DP83848-EP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-HTQFP Alternative Parts (Cross-Reference): KSZ9031RNXIC; KSZ9031RNXUB-VAO; KSZ9031RNXUB-TRVAO; Introduction Date: September 26, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168421-DP83848MPHPEP
Series: PHYTER
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -55°C ~ 125°C
Package: 48-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Family Name: DP83848-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTQFP
Alternative Parts (Cross-Reference): KSZ9031RNXIC; KSZ9031RNXUB-VAO; KSZ9031RNXUB-TRVAO;
Introduction Date: September 26, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83848MPHPEP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83848MPHPEP
Drivers, Receivers, Transceivers DP83848MPHPEP
IC TRANSCEIVER 1/1 48HTQFP

IC TRANSCEIVER 1/1 48HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83848MPHPEP 710-DP83848MPHPEP 1168421-DP83848MPHPEP DP83848MPHPEP
Product Name DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DP83848MPHPEP Drivers, Receivers, Transceivers
Device Type DP83848-EP Enhanced Product PHYTER Extreme Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details