Texas Instruments Interface Transceiver IC DP83848LFQSQE

Description
IC TXRX FULL/HALF 1/1 40VQFN Product overview: DP83848LFQSQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848LFQSQE can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX FULL/HALF 1/1 40VQFN Product overview: DP83848LFQSQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848LFQSQE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-DP83848LFQSQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-DP83848LFQSQE
Interface Transceiver IC 710-DP83848LFQSQE
IC TXRX FULL/HALF 1/1 40VQFN Product overview: DP83848LFQSQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848LFQSQE can be used for catalog matching and distributor lookup.

IC TXRX FULL/HALF 1/1 40VQFN Product overview: DP83848LFQSQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848LFQSQE can be used for catalog matching and distributor lookup.

Supplier's Site
Ethernet Interface - DP83848LFQSQE - 1027177-DP83848LFQSQE - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - DP83848LFQSQE
1027177-DP83848LFQSQE
Ethernet Interface - DP83848LFQSQE 1027177-DP83848LFQSQE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027177-DP83848LFQSQ E Length: 6 mm Thickness: 900 µm Number of Pins: 40 Width: 6 mm Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027177-DP83848LFQSQE
Length: 6 mm
Thickness: 900 µm
Number of Pins: 40
Width: 6 mm
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DP83848LFQSQE
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83848LFQSQE
IC TXRX FULL/HALF 1/1 40VQFN

IC TXRX FULL/HALF 1/1 40VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DP83848LFQSQE 1027177-DP83848LFQSQE DP83848LFQSQE
Product Name Interface Transceiver IC Ethernet Interface - DP83848LFQSQE Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Sensor Interface; Storage Interface Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other
Data Rate 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4918B-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1826882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details