Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83848EVVX/NOPB

Description
Win Source Part Number: 1055901-DP83848EVVX/ NOPB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): KSZ8863MLL; KSZ8863MLLI; KSZ8851-16MLLI; DP83848IVV/NOPB; DP83848IVVX/NOPB; TLK110PTRDP83848EVVX NOPB; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DP83848
Request a Quote Datasheet
Description
Win Source Part Number: 1055901-DP83848EVVX/ NOPB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): KSZ8863MLL; KSZ8863MLLI; KSZ8851-16MLLI; DP83848IVV/NOPB; DP83848IVVX/NOPB; TLK110PTRDP83848EVVX NOPB; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DP83848
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1055901-DP83848EVVX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1055901-DP83848EVVX/NOPB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1055901-DP83848EVVX/NOPB
Win Source Part Number: 1055901-DP83848EVVX/ NOPB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): KSZ8863MLL; KSZ8863MLLI; KSZ8851-16MLLI; DP83848IVV/NOPB; DP83848IVVX/NOPB; TLK110PTRDP83848EVVX NOPB; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DP83848

Win Source Part Number: 1055901-DP83848EVVX/NOPB
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): KSZ8863MLL; KSZ8863MLLI; KSZ8851-16MLLI; DP83848IVV/NOPB; DP83848IVVX/NOPB; TLK110PTRDP83848EVVXNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DP83848

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-DP83848EVVX/NOPB
Interface Transceiver IC 710-DP83848EVVX/NOPB
COMMUNICATIONS INTERFACE IC Product overview: DP83848EVVX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848EVVX/NOPB can be used for catalog matching and distributor lookup.

COMMUNICATIONS INTERFACE IC Product overview: DP83848EVVX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83848EVVX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1055901-DP83848EVVX/NOPB 710-DP83848EVVX/NOPB
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1988AJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details