DsPHYTER - Single 10/100 Ethernet Transceiver 80-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 000791-DP83846AVHG/N
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Single 10/100 DsPHYTER Ethernet physical layer transceiver 80-LQFP Product overview: DP83846AVHG/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83846AVHG/NOPB
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83846AVHG/NOPB | 000791-DP83846AVHG/NOPB | 710-DP83846AVHG/NOPB |
| Product Name | DP83846A DsPHYTER - Single 10/100 Ethernet Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - DP83846AVHG/NOPB | Interface Transceiver IC |
| Device Type | Transceiver | Transceiver | Transceiver |
| Supply Voltage | Other; 3 V ~ 3.6 V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | |
| Package Type | QFP; 80-LQFP (12x12) | LQFP |