Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83825IRMQT

Description
Win Source Part Number: 975290-DP83825IRMQT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: Ethernet, IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Data Rate: 10Mbps, 100Mbps Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83825IRMQTCT,2 96-DP83825IRMQTDKR,2 96-DP83825IRMQTTR Base Product Number: DP83825
Request a Quote Datasheet
Description
Win Source Part Number: 975290-DP83825IRMQT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: Ethernet, IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Data Rate: 10Mbps, 100Mbps Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83825IRMQTCT,2 96-DP83825IRMQTDKR,2 96-DP83825IRMQTTR Base Product Number: DP83825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 975290-DP83825IRMQT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
975290-DP83825IRMQT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 975290-DP83825IRMQT
Win Source Part Number: 975290-DP83825IRMQT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: Ethernet, IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Data Rate: 10Mbps, 100Mbps Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83825IRMQTCT,2 96-DP83825IRMQTDKR,2 96-DP83825IRMQTTR Base Product Number: DP83825

Win Source Part Number: 975290-DP83825IRMQT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: Ethernet, IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full, Half
Data Rate: 10Mbps, 100Mbps
Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DP83825IRMQTCT,296-DP83825IRMQTDKR,296-DP83825IRMQTTR
Base Product Number: DP83825

Buy Now Datasheet
Low-Power Interface Transceiver IC - 710-DP83825IRMQT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
710-DP83825IRMQT
Low-Power Interface Transceiver IC 710-DP83825IRMQT
Smallest form factor (3-mm by 3-mm), low-power 10/100-Mbps Ethernet PHY transceiver with 50-MHz c 24-WQFN -40 to 85 Product overview: DP83825IRMQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83825IRMQT can be used for catalog matching and distributor lookup.

Smallest form factor (3-mm by 3-mm), low-power 10/100-Mbps Ethernet PHY transceiver with 50-MHz c 24-WQFN -40 to 85 Product overview: DP83825IRMQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83825IRMQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DP83825IRMQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DP83825IRMQT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83825IRMQT
IC TXRX FULL/HALF 1/1 24WQFN

IC TXRX FULL/HALF 1/1 24WQFN

Supplier's Site
Drivers, Receivers, Transceivers - DP83825IRMQT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83825IRMQT
Drivers, Receivers, Transceivers DP83825IRMQT
IC TXRX FULL/HALF 1/1 24WQFN

IC TXRX FULL/HALF 1/1 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 975290-DP83825IRMQT 710-DP83825IRMQT DP83825IRMQT DP83825IRMQT
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Low-Power Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 1.62V ~ 1.98V~ 3V ~ 3.6V 3V; 3.6V; Other Other; 1.62V ~ 1.98V, 3V ~ 3.6V
Data Rate 10000 to 100000 kbps 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Modems - ICs and Modules - SI3016-BS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 16-SOIC
View Details
3 suppliers