Manufacturer: Texas Instruments
Win Source Part Number: 852235-DP83825IRMQR
Features: 1/1 Transceiver Full, Half Ethernet, IEEE 802.3 24-WQFN (3x3)
Package: Reel - TR
Family Name: DP83825
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DP83825IRMQRCT, 296-DP83825IRMQRDKR,
10/100Mbps Ethernet PHY Transceiver, 3x3mm 24-WQFN, Industrial Product overview: DP83825IRMQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83825IRMQR can be used for catalog matching and distributor lookup.
IC TXRX FULL/HALF 1/1 24WQFN
HVQFN-24-EP(3x3) Ethernet ICs ROHS
IC TXRX FULL/HALF 1/1 24WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 852235-DP83825IRMQR | 710-DP83825IRMQR | DP83825IRMQR | DP83825IRMQR | DP83825IRMQR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DP83825IRMQR | Industrial Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> Ethernet ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | UART | Transceiver; Transceiver |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Technology | Ethernet; Ethernet, IEEE 802.3 | Ethernet | Ethernet; Ethernet, IEEE 802.3 | ||
| Supply Voltage | 3V; 3.6V; Other | Other; 1.62V ~ 1.98V, 3V ~ 3.6V |