Texas Instruments Interface - Interface - Specialized - DP83822IFRHBR DP83822IFRHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805272-DP83822IFRHBR Packaging: Reel Mounting Style: Surface Mount Applications: Ethernet Interface: MII, RMII Supplier Device Package: 32-VQFN (5x5) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.45V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805272-DP83822IFRHBR Packaging: Reel Mounting Style: Surface Mount Applications: Ethernet Interface: MII, RMII Supplier Device Package: 32-VQFN (5x5) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DP83822IFRHBR - 805272-DP83822IFRHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DP83822IFRHBR
805272-DP83822IFRHBR
Interface - Interface - Specialized - DP83822IFRHBR 805272-DP83822IFRHBR
Manufacturer: Texas Instruments Win Source Part Number: 805272-DP83822IFRHBR Packaging: Reel Mounting Style: Surface Mount Applications: Ethernet Interface: MII, RMII Supplier Device Package: 32-VQFN (5x5) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.45V

Manufacturer: Texas Instruments
Win Source Part Number: 805272-DP83822IFRHBR
Packaging: Reel
Mounting Style: Surface Mount
Applications: Ethernet
Interface: MII, RMII
Supplier Device Package: 32-VQFN (5x5)
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.45V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 805272-DP83822IFRHBR
Product Name Interface - Interface - Specialized - DP83822IFRHBR
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details