Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Specialized DP83822HRHBT

Description
Win Source Part Number: 1232157-DP83822HRHBT Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Ethernet Standard Package: 250 Mounting: SMD (SMT) Interface: MII, RMII Voltage - Supply: 1.71V ~ 3.45V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): DP83822HRHBT .; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44793-2,296-4479 3-6,296-44793-1,DP83 822HRHBT-ND Base Product Number: DP83822
Request a Quote Datasheet
Description
Win Source Part Number: 1232157-DP83822HRHBT Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Ethernet Standard Package: 250 Mounting: SMD (SMT) Interface: MII, RMII Voltage - Supply: 1.71V ~ 3.45V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): DP83822HRHBT .; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44793-2,296-4479 3-6,296-44793-1,DP83 822HRHBT-ND Base Product Number: DP83822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1232157-DP83822HRHBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1232157-DP83822HRHBT
Integrated Circuits (ICs) - Interface - Specialized 1232157-DP83822HRHBT
Win Source Part Number: 1232157-DP83822HRHBT Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Ethernet Standard Package: 250 Mounting: SMD (SMT) Interface: MII, RMII Voltage - Supply: 1.71V ~ 3.45V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): DP83822HRHBT .; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44793-2,296-4479 3-6,296-44793-1,DP83 822HRHBT-ND Base Product Number: DP83822

Win Source Part Number: 1232157-DP83822HRHBT
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Ethernet
Standard Package: 250
Mounting: SMD (SMT)
Interface: MII, RMII
Voltage - Supply: 1.71V ~ 3.45V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): DP83822HRHBT .;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44793-2,296-44793-6,296-44793-1,DP83822HRHBT-ND
Base Product Number: DP83822

Buy Now Datasheet
Singapore, Singapore
1.8V VQFN Interface Transceiver IC
407-DP83822HRHBT
1.8V VQFN Interface Transceiver IC 407-DP83822HRHBT
10/100Mbps Ethernet PHY Transceiver, 1.8V, 32-VQFN, -40 to 125C Product overview: DP83822HRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, VQFN, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DP83822HRHBT can be used for catalog matching and distributor lookup.

10/100Mbps Ethernet PHY Transceiver, 1.8V, 32-VQFN, -40 to 125C Product overview: DP83822HRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, VQFN, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DP83822HRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - DP83822HRHBT - ODG (Origin Data Global)
Shenzhen, China
Specialized
DP83822HRHBT
Specialized DP83822HRHBT
IC INTERFACE SPECIALIZED 32VQFN

IC INTERFACE SPECIALIZED 32VQFN

Supplier's Site Datasheet
Specialized - DP83822HRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DP83822HRHBT
Specialized DP83822HRHBT
Ethernet Interface 32-VQFN (5x5)

Ethernet Interface 32-VQFN (5x5)

Buy Now
Interface - Specialized - DP83822HRHBT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DP83822HRHBT
Interface - Specialized DP83822HRHBT
IC INTERFACE SPECIALIZED 32VQFN

IC INTERFACE SPECIALIZED 32VQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DP83822HRHBT
Integrated Circuits (ICs) - Interface - Specialized DP83822HRHBT
IC INTERFACE SPECIALIZED 32VQFN

IC INTERFACE SPECIALIZED 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1232157-DP83822HRHBT 407-DP83822HRHBT DP83822HRHBT DP83822HRHBT DP83822HRHBT DP83822HRHBT
Product Name Integrated Circuits (ICs) - Interface - Specialized 1.8V VQFN Interface Transceiver IC Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 1.71V ~ 3.45V Other; 1.71V ~ 3.45V Other; 1.71V ~ 3.45V Other
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Line Interface ICs - 1916891P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type DIP; PDIP; PDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details