Manufacturer: Texas Instruments
Win Source Part Number: 917192-DP83822HFRHBR
Features: Ethernet Interface 32-VQFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: DP83822
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48528-2, 296-48528-1, DP83822HFRHBR-ND, 296-48528-6
Extended temperature, robust 10/100-Mbps Ethernet PHY transceiver with fiber support & 16-kV ESD 32-VQFN -40 to 125 Product overview: DP83822HFRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DP83822HFRHBR can be used for catalog matching and distributor lookup.
IC INTERFACE SPECIALIZED 32VQFN
IC INTERFACE SPECIALIZED 32VQFN
IC INTERFACE SPECIALIZED 32VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 917192-DP83822HFRHBR | 407-DP83822HFRHBR | DP83822HFRHBR | DP83822HFRHBR | DP83822HFRHBR | DP83822HFRHBR |
| Product Name | Interface - Interface - Specialized - DP83822HFRHBR | VQFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | ||
| Package Type | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) |