Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83640TVV DP83640TVV

Description
Manufacturer: Texas Instruments Win Source Part Number: 080604-DP83640TVV Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1588 Family Name: DP83640 Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): F104X8A; WG82578DM SLGY5; WG82578DM SLGY6; Introduction Date: September 01, 2007 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Test & Measurement, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080604-DP83640TVV Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1588 Family Name: DP83640 Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): F104X8A; WG82578DM SLGY5; WG82578DM SLGY6; Introduction Date: September 01, 2007 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Test & Measurement, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83640TVV - 080604-DP83640TVV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83640TVV
080604-DP83640TVV
Interface - Interface - Drivers, Receivers, Transceivers - DP83640TVV 080604-DP83640TVV
Manufacturer: Texas Instruments Win Source Part Number: 080604-DP83640TVV Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1588 Family Name: DP83640 Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): F104X8A; WG82578DM SLGY5; WG82578DM SLGY6; Introduction Date: September 01, 2007 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Test & Measurement, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 080604-DP83640TVV
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1588
Family Name: DP83640
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): F104X8A; WG82578DM SLGY5; WG82578DM SLGY6;
Introduction Date: September 01, 2007
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Test & Measurement, Industrial

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83640TVV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83640TVV
Drivers, Receivers, Transceivers DP83640TVV
Transceiver IEEE 1588 48-LQFP (7x7)

Transceiver IEEE 1588 48-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 080604-DP83640TVV DP83640TVV
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83640TVV Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details