The DP83640 is a precision Ethernet transceiver designed for IEEE 1588 Precision Time Protocol clock synchronization in industrial and real-time networking applications. It supports 10/100 Mbps operations over copper and fiber, with 8 ns timestamp resolution and sub-10 ns synchronization capability. The device features 12 IEEE 1588 GPIOs for event triggering, deterministic low latency, TDR-based cable diagnostics, and built-in self-test. It operates over the industrial temperature range of -40 to 85 °C and is packaged in a 48-pin LQFP measuring 7.00 mm × 7.00 mm. The part includes auto-MDIX, RMII/MII interfaces, and programmable LED drivers for link and activity status.
Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver 48-LQFP -40 to 85
100Mbps Ethernet PHY Transceiver, IEEE 1588 PTP, 1-Ch, 3.3V, LQFP Product overview: DP83640TVV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83640TVV can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 48LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83640TVV | 710-DP83640TVV | DP83640TVV |
| Product Name | DP83640 Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver | 3.3V Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Package Type | LQFP | LQFP | QFP; 48-LQFP |