Texas Instruments DP83630 Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver DP83630SQX/NOPB

Description
Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver 48-WQFN -40 to 85
Request a Quote Datasheet
Description
Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83630 Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver - DP83630SQX/NOPB - Texas Instruments
Dallas, TX, United States
DP83630 Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver
DP83630SQX/NOPB
DP83630 Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver DP83630SQX/NOPB
Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver 48-WQFN -40 to 85

Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver 48-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DP83630SQX/NOPB
Interface Transceiver IC 710-DP83630SQX/NOPB
IEEE 1588 precision-time protocol (PTP) Ethernet PHY transceiver with smaller form factor 48-WQFN -40 to 85 Product overview: DP83630SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83630SQX/NOPB can be used for catalog matching and distributor lookup.

IEEE 1588 precision-time protocol (PTP) Ethernet PHY transceiver with smaller form factor 48-WQFN -40 to 85 Product overview: DP83630SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83630SQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQX/NOPB - 203329-DP83630SQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQX/NOPB
203329-DP83630SQX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQX/NOPB 203329-DP83630SQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 203329-DP83630SQX/NO PB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203329-DP83630SQX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83630SQX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83630SQX/NOPB
Drivers, Receivers, Transceivers DP83630SQX/NOPB
IC TRANSCEIVER 1/1 48WQFN

IC TRANSCEIVER 1/1 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83630SQX/NOPB 710-DP83630SQX/NOPB 203329-DP83630SQX/NOPB DP83630SQX/NOPB
Product Name DP83630 Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQX/NOPB Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specialized - 32P4103S-GE - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details