Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQE/NOPB DP83630SQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 772810-DP83630SQE/NO PB Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Family Name: DP83630 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): CYV15G0101DXB-BBXC; CYV15G0101DXB-BBC; CYV15G0101DXB-BBCT; CYP15G0101DXB-BBIT; Introduction Date: February 23, 2011 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772810-DP83630SQE/NO PB Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Family Name: DP83630 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): CYV15G0101DXB-BBXC; CYV15G0101DXB-BBC; CYV15G0101DXB-BBCT; CYP15G0101DXB-BBIT; Introduction Date: February 23, 2011 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQE/NOPB - 772810-DP83630SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQE/NOPB
772810-DP83630SQE/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQE/NOPB 772810-DP83630SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 772810-DP83630SQE/NO PB Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Family Name: DP83630 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): CYV15G0101DXB-BBXC; CYV15G0101DXB-BBC; CYV15G0101DXB-BBCT; CYP15G0101DXB-BBIT; Introduction Date: February 23, 2011 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772810-DP83630SQE/NOPB
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Family Name: DP83630
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): CYV15G0101DXB-BBXC; CYV15G0101DXB-BBC; CYV15G0101DXB-BBCT; CYP15G0101DXB-BBIT;
Introduction Date: February 23, 2011
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83630SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83630SQE/NOPB
Drivers, Receivers, Transceivers DP83630SQE/NOPB
1/1 Transceiver MII, RMII 48-WQFN (7x7)

1/1 Transceiver MII, RMII 48-WQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 772810-DP83630SQE/NOPB DP83630SQE/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83630SQE/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details