The DP83630 Precision PHYTER is a single-port Fast Ethernet transceiver designed for IEEE 1588 Precision Time Protocol synchronization, supporting UDP/IPv4, UDP/IPv6, and Layer 2 Ethernet packets with 8 ns timestamp resolution and sub-10 ns synchronization accuracy. It features 12 GPIOs for event triggering and timestamping, deterministic low latency, TDR-based cable diagnostics, and operates over 150 meters of CAT5 cable. The device supports 10/100 Mbps modes with auto-MDIX, RMII, and MII interfaces, and includes integrated 100BASE-FX fiber and 10BASE-T transceiver support. It is packaged in a 48-pin WQFN (7 mm × 7 mm) and operates over the industrial temperature range of -40 °C to 85 °C.
Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver 48-WQFN -40 to 85
Ethernet PHY 100Mbps 1-CH 3.3V WQFN EP T/R Product overview: DP83630SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83630SQE/NOPB can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 48WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83630SQE/NOPB | 710-DP83630SQE/NOPB | DP83630SQE/NOPB |
| Product Name | DP83630 Precision PHYTER - IEEE 1588 Precision Time Protocol Transceiver | 3.3V Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |