Texas Instruments DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support DP83620SQX/NOPB

Description
Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 48-WQFN -40 to 85
Request a Quote Datasheet
Description
Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support - DP83620SQX/NOPB - Texas Instruments
Dallas, TX, United States
DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support
DP83620SQX/NOPB
DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support DP83620SQX/NOPB
Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 48-WQFN -40 to 85

Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support 48-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DP83620SQX/NOPB - 000784-DP83620SQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83620SQX/NOPB
000784-DP83620SQX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83620SQX/NOPB 000784-DP83620SQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 000784-DP83620SQX/NO PB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Family Name: DP83620 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): CYW15G0101DXB-BBXC; CYV15G0101DXB-BBXI; CYW15G0101DXB-BBC; CYW15G0101DXB-BBXI; Introduction Date: February 23, 2011 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 000784-DP83620SQX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Family Name: DP83620
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): CYW15G0101DXB-BBXC; CYV15G0101DXB-BBXI; CYW15G0101DXB-BBC; CYW15G0101DXB-BBXI;
Introduction Date: February 23, 2011
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial Interface Transceiver IC
710-DP83620SQX/NOPB
Industrial Interface Transceiver IC 710-DP83620SQX/NOPB
Industrial temperature, 10/100-Mbps Ethernet PHY transceiver with JTAG & fiber support 48-WQFN -40 to 85 Product overview: DP83620SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83620SQX/NOPB can be used for catalog matching and distributor lookup.

Industrial temperature, 10/100-Mbps Ethernet PHY transceiver with JTAG & fiber support 48-WQFN -40 to 85 Product overview: DP83620SQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83620SQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Ethernet ICs - DP83620SQX/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Ethernet ICs
DP83620SQX/NOPB
Communication Interface Chip/UART/485/232 >> Ethernet ICs DP83620SQX/NOPB
WQFN-48-EP(7x7) Ethernet ICs ROHS

WQFN-48-EP(7x7) Ethernet ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DP83620SQX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83620SQX/NOPB
Drivers, Receivers, Transceivers DP83620SQX/NOPB
IC TRANSCEIVER 1/1 48WQFN

IC TRANSCEIVER 1/1 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83620SQX/NOPB 000784-DP83620SQX/NOPB 710-DP83620SQX/NOPB DP83620SQX/NOPB DP83620SQX/NOPB
Product Name DP83620 Industrial Temp Single Port 10/100 Mbps Eth Phys Layer Transceiver w/ Fiber Support Interface - Interface - Drivers, Receivers, Transceivers - DP83620SQX/NOPB Industrial Interface Transceiver IC Communication Interface Chip/UART/485/232 >> Ethernet ICs Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver UART Transceiver; Transceiver
Features RoHS RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details