Texas Instruments High-Performance Analog Dsp DMVA4AAAR

Description
IC SOC DIGITAL MEDIA 609BGA Product overview: DMVA4AAAR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DMVA4AAAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SOC DIGITAL MEDIA 609BGA Product overview: DMVA4AAAR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DMVA4AAAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC SOC DIGITAL MEDIA 609BGA Product overview: DMVA4AAAR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DMVA4AAAR can be used for catalog matching and distributor lookup.

IC SOC DIGITAL MEDIA 609BGA Product overview: DMVA4AAAR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DMVA4AAAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DMVA4AAAR
772795-DMVA4AAAR
Embedded - Embedded - DSP (Digital Signal Processors) - DMVA4AAAR 772795-DMVA4AAAR
Manufacturer: Texas Instruments Win Source Part Number: 772795-DMVA4AAAR Series: DaVinci Media Processors Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 609-LFBGA, FCBGA Mounting: SMD Interface: CAN, EBI/EMI, Ethernet, I2C, IrDA, McASP, MMC/SD/SDIO, PCIe, SATA, SPI, UART, USB Clock Rate: 970MHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: Variable Family Name: DMVA4AAAR Categories: Integrated Circuits (ICs) Manufacturer Package: 609-FCBGA (16x16) ECCN: 5A992.c Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772795-DMVA4AAAR
Series: DaVinci Media Processors
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 95°C (TJ)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: 609-LFBGA, FCBGA
Mounting: SMD
Interface: CAN, EBI/EMI, Ethernet, I2C, IrDA, McASP, MMC/SD/SDIO, PCIe, SATA, SPI, UART, USB
Clock Rate: 970MHz
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 640kB
Voltage - Core: Variable
Family Name: DMVA4AAAR
Categories: Integrated Circuits (ICs)
Manufacturer Package: 609-FCBGA (16x16)
ECCN: 5A992.c
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - DMVA4AAAR-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DMVA4AAAR-ND
DSP (Digital Signal Processors) DMVA4AAAR-ND
IC SOC DIGITAL MEDIA 609BGA

IC SOC DIGITAL MEDIA 609BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DMVA4AAAR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DMVA4AAAR
Embedded - DSP (Digital Signal Processors) DMVA4AAAR
IC SOC DIGITAL MEDIA 609BGA

IC SOC DIGITAL MEDIA 609BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DMVA4AAAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DMVA4AAAR
DSP (Digital Signal Processors) DMVA4AAAR
IC SOC DIGITAL MEDIA 609BGA

IC SOC DIGITAL MEDIA 609BGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DMVA4AAAR 772795-DMVA4AAAR DMVA4AAAR-ND DMVA4AAAR DMVA4AAAR
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - DMVA4AAAR DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Tray Other; 609-LFBGA, FCBGA BGA; Other; 609-LFBGA, FCBGA
Pin Count 609 609
Operating Temperature 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2111KS-52 - 910955-ADSP-2111KS-52 - Win Source Electronics
Specs
Package Type QFP; Other; 80-MQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details