Manufacturer: Texas Instruments
Win Source Part Number: 772794-DMVA3AAAR
Series: DaVinci Media Processors
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 95°C (TJ)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: 609-LFBGA, FCBGA
Mounting: SMD
Interface: CAN, EBI/EMI, Ethernet, I2C, IrDA, McASP, MMC/SD/SDIO, PCIe, SATA, SPI, UART, USB
Clock Rate: 720MHz
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 640kB
Voltage - Core: Variable
Family Name: DMVA3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 609-FCBGA (16x16)
ECCN: 5A992.c
Country of Origin: Japan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DaVinci Digital Media Processor 609-FCBGA 0 to 0 Product overview: DMVA3AAAR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DMVA3AAAR can be used for catalog matching and distributor lookup.
IC SOC DIGITAL MEDIA
IC SOC DIGITAL MEDIA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 772794-DMVA3AAAR | 698-DMVA3AAAR | DMVA3AAAR-ND | DMVA3AAAR | DMVA3AAAR |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - DMVA3AAAR | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | Variable | 1.5V; 1.8V; 3.3V | |||
| Clock Speed | 720 MHz | 720 MHz | 720 MHz | 720 MHz | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |