Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM81LS97N DM81LS97N

Description
Manufacturer: Texas Instruments Win Source Part Number: 252487-DM81LS97N Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 252487-DM81LS97N Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM81LS97N - 252487-DM81LS97N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM81LS97N
252487-DM81LS97N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM81LS97N 252487-DM81LS97N
Manufacturer: Texas Instruments Win Source Part Number: 252487-DM81LS97N Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 252487-DM81LS97N
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 252487-DM81LS97N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM81LS97N
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details