IC SOC DIGITAL MEDIA 684FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 772781-DM8147SCIS0
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 600MHz DSP, 720MHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: DM8147
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: DM8147SCIS0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM8147SCIS0 can be used for catalog matching and distributor lookup.
IC SOC DIGITAL MEDIA 684FCBGA
IC SOC DIGITAL MEDIA 684FCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DM8147SCIS0-ND | 772781-DM8147SCIS0 | 698-DM8147SCIS0 | DM8147SCIS0 | DM8147SCIS0 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - DM8147SCIS0 | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V; 3.3V | 1.1V, 1.2V, 1.35V | |||
| Package Type | Other; 684-BFBGA, FCBGA | BGA; Other; 684-BFBGA, FCBGA | |||
| Pin Count | 684 |