Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters DM74S00J

Description
Win Source Part Number: 1018760-DM74S00J Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DM74S00J,NATNSC DM74S00J RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1018760-DM74S00J Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DM74S00J,NATNSC DM74S00J RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1018760-DM74S00J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1018760-DM74S00J
Integrated Circuits (ICs) - Logic - Gates and Inverters 1018760-DM74S00J
Win Source Part Number: 1018760-DM74S00J Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DM74S00J,NATNSC DM74S00J RoHS Status: RoHS non-compliant

Win Source Part Number: 1018760-DM74S00J
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-DM74S00J,NATNSCDM74S00J
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Quad DIP Logic IC
705-DM74S00J
Quad DIP Logic IC 705-DM74S00J
IC,LOGIC GATE,QUAD 2-INPUT NAND,S-TTL,DIP,14PIN ,CERAMIC Product overview: DM74S00J from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S00J can be used for catalog matching and distributor lookup.

IC,LOGIC GATE,QUAD 2-INPUT NAND,S-TTL,DIP,14PIN,CERAMIC Product overview: DM74S00J from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74S00J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74S00J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74S00J
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74S00J
IC GATE NAND 4CH 2-INP 14CDIP

IC GATE NAND 4CH 2-INP 14CDIP

Supplier's Site
Gates and Inverters - DM74S00J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74S00J
Gates and Inverters DM74S00J
NAND Gate IC 4 Channel 14-CDIP

NAND Gate IC 4 Channel 14-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1018760-DM74S00J 705-DM74S00J DM74S00J DM74S00J
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad DIP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NAND NAND NAND; NAND Gate
Logic Family TTL
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Gates and Inverters - 74AHC2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic - Gates and Inverters - 4012BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details