IC INVERT SCHMITT 6CH 1IN 14DIP
Inverter IC 6 Channel Schmitt Trigger Input 14-PDIP
DISCONTINUED BY MANUFACTURER, INVERTER, TTL/H/L SERIES, 6-FUNC, 1-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM7414N | DM7414N | 72916441 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.75V ~ 5.25V | ||
| Inputs | 1 |