Texas Instruments Logic - Logic - Gates and Inverters - DM74132N DM74132N

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1167837-DM74132N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1167837-DM74132N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74132N - 1167837-DM74132N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74132N
1167837-DM74132N
Logic - Logic - Gates and Inverters - DM74132N 1167837-DM74132N
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1167837-DM74132N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1167837-DM74132N
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - DM74132N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74132N
Gates and Inverters DM74132N
NAND Gate IC 4 Channel Schmitt Trigger 14-DIP

NAND Gate IC 4 Channel Schmitt Trigger 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74132N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74132N
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74132N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1167837-DM74132N DM74132N DM74132N
Product Name Logic - Logic - Gates and Inverters - DM74132N Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NAND; NAND Gate NAND
Supply Voltage 4.75V ~ 5.25V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic Gates - 9210281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details