Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - DM6446GB6C0121MV DM6446GB6C0121MV

Description
Manufacturer: Texas Instruments Win Source Part Number: 772758-DM6446GB6C012 1MV Series: TMS320DM644x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: DM6446 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772758-DM6446GB6C012 1MV Series: TMS320DM644x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: DM6446 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM6446GB6C0121MV
772758-DM6446GB6C0121MV
Embedded - Embedded - DSP (Digital Signal Processors) - DM6446GB6C0121MV 772758-DM6446GB6C0121MV
Manufacturer: Texas Instruments Win Source Part Number: 772758-DM6446GB6C012 1MV Series: TMS320DM644x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: DM6446 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772758-DM6446GB6C0121MV
Series: TMS320DM644x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate: 594MHz DSP, 297MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: DM6446
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - DM6446GB6C0121MV-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM6446GB6C0121MV-ND
DSP (Digital Signal Processors) DM6446GB6C0121MV-ND
IC SOC DIGITAL MEDIA 361NFBGA

IC SOC DIGITAL MEDIA 361NFBGA

Buy Now Datasheet
DaVinci Digital Media System-on-Chip 361-NFBGA 0 to 85 Product overview: DM6446GB6C0121MV from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM6446GB6C0121MV can be used for catalog matching and distributor lookup.

DaVinci Digital Media System-on-Chip 361-NFBGA 0 to 85 Product overview: DM6446GB6C0121MV from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM6446GB6C0121MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - DM6446GB6C0121MV - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM6446GB6C0121MV
Embedded - DSP (Digital Signal Processors) DM6446GB6C0121MV
IC SOC DIGITAL MEDIA 361NFBGA

IC SOC DIGITAL MEDIA 361NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM6446GB6C0121MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM6446GB6C0121MV
DSP (Digital Signal Processors) DM6446GB6C0121MV
IC SOC DIGITAL MEDIA 361NFBGA

IC SOC DIGITAL MEDIA 361NFBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 772758-DM6446GB6C0121MV DM6446GB6C0121MV-ND 698-DM6446GB6C0121MV DM6446GB6C0121MV DM6446GB6C0121MV
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DM6446GB6C0121MV DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.20V 1.2V; 1.8V; 3.3V
Clock Speed 594 to 297 MHz 297 to 594 MHz 594 to 297 MHz 594 to 297 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DM8107AAAR11 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185KST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-QG84001XMB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers