Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DM505MRBABF

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319926-DM505MRBABF Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Floating Point Voltage - I/O: 1.8V, 3.3V Standard Package: 90 Mounting: Surface Mount Interface: CAN, I2C, SPI, UART Clock Rate: 745MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 512kB Voltage - Core: 1.50V Supplier Device Package: 367-FCBGA (15x15) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 367-BFBGA, FCBGA ECCN: 3A991A1 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DM505 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319926-DM505MRBABF Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Floating Point Voltage - I/O: 1.8V, 3.3V Standard Package: 90 Mounting: Surface Mount Interface: CAN, I2C, SPI, UART Clock Rate: 745MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 512kB Voltage - Core: 1.50V Supplier Device Package: 367-FCBGA (15x15) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 367-BFBGA, FCBGA ECCN: 3A991A1 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DM505 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1319926-DM505MRBABF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1319926-DM505MRBABF
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1319926-DM505MRBABF
Manufacturer: Texas Instruments Win Source Part Number: 1319926-DM505MRBABF Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Floating Point Voltage - I/O: 1.8V, 3.3V Standard Package: 90 Mounting: Surface Mount Interface: CAN, I2C, SPI, UART Clock Rate: 745MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 512kB Voltage - Core: 1.50V Supplier Device Package: 367-FCBGA (15x15) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 367-BFBGA, FCBGA ECCN: 3A991A1 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DM505 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319926-DM505MRBABF
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Floating Point
Voltage - I/O: 1.8V, 3.3V
Standard Package: 90
Mounting: Surface Mount
Interface: CAN, I2C, SPI, UART
Clock Rate: 745MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 512kB
Voltage - Core: 1.50V
Supplier Device Package: 367-FCBGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 367-BFBGA, FCBGA
ECCN: 3A991A1
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DM505
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DSP (Digital Signal Processors) - DM505MRBABF-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM505MRBABF-ND
DSP (Digital Signal Processors) DM505MRBABF-ND
DM505MRBABF

DM505MRBABF

Buy Now Datasheet
SoC for Vision Analytics Product overview: DM505MRBABF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM505MRBABF can be used for catalog matching and distributor lookup.

SoC for Vision Analytics Product overview: DM505MRBABF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM505MRBABF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - DM505MRBABF - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM505MRBABF
Embedded - DSP (Digital Signal Processors) DM505MRBABF
DM505MRBABF

DM505MRBABF

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM505MRBABF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM505MRBABF
DSP (Digital Signal Processors) DM505MRBABF
DM505MRBABF

DM505MRBABF

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1319926-DM505MRBABF DM505MRBABF-ND 698-DM505MRBABF DM505MRBABF DM505MRBABF
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.50V 1.5V; 1.8V; 3.3V
Package Type Other; 367-BFBGA, FCBGA Other; 367-BFBGA, FCBGA BGA; Other; 367-BFBGA, FCBGA
Clock Speed 745 MHz 745 MHz 745 MHz 745 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185NKCA-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F1010T-30I/MMTR-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 28-VQFN Exposed Pad
Pin Count 28
View Details
Dsp - 698-PEB3342HTV2.1 - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
Interface Type PCM
View Details
2 suppliers