Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DM505LRBABFR

Description
Win Source Part Number: 1338530-DM505LRBABFR Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Series: Automotive, AEC-Q100 Type: Floating Point Voltage - I/O: 1.8V, 3.3V Package: Tape & Reel Standard Package: 750 Interface: CAN, I2C, SPI, UART Clock Rate: 745MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 256kB Voltage - Core: 1.50V Mounting Type: Surface Mount Package / Case: 367-BFBGA, FCBGA Supplier Device Package: 367-FCBGA (15x15) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991A1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: DM505
Request a Quote Datasheet
Description
Win Source Part Number: 1338530-DM505LRBABFR Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Series: Automotive, AEC-Q100 Type: Floating Point Voltage - I/O: 1.8V, 3.3V Package: Tape & Reel Standard Package: 750 Interface: CAN, I2C, SPI, UART Clock Rate: 745MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 256kB Voltage - Core: 1.50V Mounting Type: Surface Mount Package / Case: 367-BFBGA, FCBGA Supplier Device Package: 367-FCBGA (15x15) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991A1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: DM505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1338530-DM505LRBABFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1338530-DM505LRBABFR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1338530-DM505LRBABFR
Win Source Part Number: 1338530-DM505LRBABFR Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Series: Automotive, AEC-Q100 Type: Floating Point Voltage - I/O: 1.8V, 3.3V Package: Tape & Reel Standard Package: 750 Interface: CAN, I2C, SPI, UART Clock Rate: 745MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 256kB Voltage - Core: 1.50V Mounting Type: Surface Mount Package / Case: 367-BFBGA, FCBGA Supplier Device Package: 367-FCBGA (15x15) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991A1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: DM505

Win Source Part Number: 1338530-DM505LRBABFR
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Series: Automotive, AEC-Q100
Type: Floating Point
Voltage - I/O: 1.8V, 3.3V
Package: Tape & Reel
Standard Package: 750
Interface: CAN, I2C, SPI, UART
Clock Rate: 745MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 256kB
Voltage - Core: 1.50V
Mounting Type: Surface Mount
Package / Case: 367-BFBGA, FCBGA
Supplier Device Package: 367-FCBGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991A1
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: DM505

Buy Now Datasheet
DSP (Digital Signal Processors) - DM505LRBABFR-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM505LRBABFR-ND
DSP (Digital Signal Processors) DM505LRBABFR-ND
DM505LRBABFR

DM505LRBABFR

Buy Now Datasheet
SoC for Vision Analytics Product overview: DM505LRBABFR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM505LRBABFR can be used for catalog matching and distributor lookup.

SoC for Vision Analytics Product overview: DM505LRBABFR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM505LRBABFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM505LRBABFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM505LRBABFR
DSP (Digital Signal Processors) DM505LRBABFR
DM505LRBABFR

DM505LRBABFR

Buy Now
Embedded - DSP (Digital Signal Processors) - DM505LRBABFR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM505LRBABFR
Embedded - DSP (Digital Signal Processors) DM505LRBABFR
DM505LRBABFR

DM505LRBABFR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1338530-DM505LRBABFR DM505LRBABFR-ND 698-DM505LRBABFR DM505LRBABFR DM505LRBABFR
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.50V 1.5V; 1.8V; 3.3V
Clock Speed 745 MHz 745 MHz 745 MHz 745 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21369BSWZ-2A - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type DAI, DPI
View Details
DSP (Digital Signal Processors) - CS497014-CVZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 128-LQFP
Clock Speed 25 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CA3194E - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details