TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
DM505LRBABF -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
DM505LRBABF
-
DigiKey
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
DM505LRBABF-ND |
DM505LRBABF |
DM505LRBABF |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.5V; 1.8V; 3.3V
|
|
|
|
Package Type
|
Other; 367-BFBGA, FCBGA
|
|
BGA; Other; 367-BFBGA, FCBGA
|
|
Pin Count
|
367
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
2 MHz
Interface Type
UART; USART; SCI; DMA, SCI, UART/USART
View Details
Data Bus
32-Bit
Supply Voltage
1.80V
Clock Speed
150 MHz
View Details
3 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details