Texas Instruments High-Performance Analog DSP (Digital Signal Processors) DM388AAARD11FP

Description
IC DGTL MEDIA PROCESSOR
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DM388AAARD11FP-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM388AAARD11FP-ND
DSP (Digital Signal Processors) DM388AAARD11FP-ND
IC DGTL MEDIA PROCESSOR

IC DGTL MEDIA PROCESSOR

Buy Now Datasheet
DaVinci Digital Media Processor 609-FCBGA Product overview: DM388AAARD11FP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAARD11FP can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 609-FCBGA Product overview: DM388AAARD11FP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAARD11FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAARD11FP
772752-DM388AAARD11FP
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAARD11FP 772752-DM388AAARD11FP
Manufacturer: Texas Instruments Win Source Part Number: 772752-DM388AAARD11F P Series: DM38x DaVinci Video SOC Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 95°C (TJ) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 609-LFBGA, FCBGA Mounting: SMD Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB Clock Rate: 970MHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: DM388 Categories: Integrated Circuits (ICs) Manufacturer Package: 609-FCBGA (16x16) Alternative Parts (Cross-Reference): DM388AAARD21; DM388AAARD21FP; ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 772752-DM388AAARD11FP
Series: DM38x DaVinci Video SOC
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 95°C (TJ)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: 609-LFBGA, FCBGA
Mounting: SMD
Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate: 970MHz
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 640kB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: DM388
Categories: Integrated Circuits (ICs)
Manufacturer Package: 609-FCBGA (16x16)
Alternative Parts (Cross-Reference): DM388AAARD21; DM388AAARD21FP;
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
DSP (Digital Signal Processors) - DM388AAARD11FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM388AAARD11FP
DSP (Digital Signal Processors) DM388AAARD11FP
IC DGTL MEDIA PROCESSOR

IC DGTL MEDIA PROCESSOR

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DM388AAARD11FP-ND 698-DM388AAARD11FP 772752-DM388AAARD11FP DM388AAARD11FP
Product Name DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAARD11FP DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V 1.1V, 1.2V, 1.35V
Package Type Other; 609-LFBGA, FCBGA BGA; Other; 609-LFBGA, FCBGA
Pin Count 609
Clock Speed 970 MHz 970 MHz 970 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060LCW-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details