Texas Instruments High-Performance Analog Dsp DM385AAAR21

Description
DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM385AAAR21 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM385AAAR21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM385AAAR21 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM385AAAR21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM385AAAR21 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM385AAAR21 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM385AAAR21 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM385AAAR21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM385AAAR21-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM385AAAR21-ND
DSP (Digital Signal Processors) DM385AAAR21-ND
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM385AAAR21
1167795-DM385AAAR21
Embedded - Embedded - DSP (Digital Signal Processors) - DM385AAAR21 1167795-DM385AAAR21
Manufacturer: Texas Instruments Win Source Part Number: 1167795-DM385AAAR21 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1167795-DM385AAAR21
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - DM385AAAR21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM385AAAR21
DSP (Digital Signal Processors) DM385AAAR21
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - DM385AAAR21 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM385AAAR21
Embedded - DSP (Digital Signal Processors) DM385AAAR21
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DM385AAAR21 DM385AAAR21-ND 1167795-DM385AAAR21 DM385AAAR21 DM385AAAR21
Product Name Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - DM385AAAR21 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; FCBGA Other; 609-LFBGA, FCBGA BGA; Other; 609-LFBGA, FCBGA
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Operating Temperature -40 C (-40 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21060 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Embedded - DSP (Digital Signal Processors) - CS47028B-DQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details