Texas Instruments High-Performance Analog DSP (Digital Signal Processors) DM385AAAR01

Description
IC DGTL MEDIA PROCESSOR 609FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESSOR 609FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-41508-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41508-ND
DSP (Digital Signal Processors) 296-41508-ND
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now Datasheet
DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM385AAAR01 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM385AAAR01 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM385AAAR01 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM385AAAR01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1055627-DM385AAAR01
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1055627-DM385AAAR01
Win Source Part Number: 1055627-DM385AAAR01 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: DM38x DaVinci™ Video SOC Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: Tray Standard Package: 90 Mounting: SMD (SMT) Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB Clock Rate: 720MHz Non-Volatile Memory: ROM (48kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Package / Case: 609-LFBGA, FCBGA Supplier Device Package: 609-FCBGA (16x16) Temperature Range - Operating: 0°C ~ 95°C (TJ) Alternative Parts (Cross-Reference): TMS320DM6435ZWT5; TMS320C6413ZTS500; DM3725CUS; ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: DM385AAAR01-ND,-296- 41508-ND,296-41508 Base Product Number: DM385

Win Source Part Number: 1055627-DM385AAAR01
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: DM38x DaVinci™ Video SOC
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate: 720MHz
Non-Volatile Memory: ROM (48kB)
On-Chip RAM: 640kB
Voltage - Core: 1.1V, 1.2V, 1.35V
Package / Case: 609-LFBGA, FCBGA
Supplier Device Package: 609-FCBGA (16x16)
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Alternative Parts (Cross-Reference): TMS320DM6435ZWT5; TMS320C6413ZTS500; DM3725CUS;
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: DM385AAAR01-ND,-296-41508-ND,296-41508
Base Product Number: DM385

Buy Now Datasheet
DSP (Digital Signal Processors) - DM385AAAR01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM385AAAR01
DSP (Digital Signal Processors) DM385AAAR01
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - DM385AAAR01 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM385AAAR01
Embedded - DSP (Digital Signal Processors) DM385AAAR01
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-41508-ND 698-DM385AAAR01 1055627-DM385AAAR01 DM385AAAR01 DM385AAAR01
Product Name DSP (Digital Signal Processors) Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V 1.1V, 1.2V, 1.35V
Package Type Other; 609-LFBGA, FCBGA Other; FCBGA BGA; Other; 609-LFBGA, FCBGA
Pin Count 609
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2183KST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Embedded - DSP (Digital Signal Processors) - CS495102-CQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details