The DM3730CBPA is a Digital Media System-on-Chip (DMSoC) from Texas Instruments, designed for high-performance multimedia applications. It features an ARM Cortex-A8 core with a clock rate of up to 800 MHz, providing robust processing capabilities. The device includes a TMS320C64x+ DSP core, enhancing its ability to handle complex signal processing tasks. This processor supports a variety of interfaces, including I2C, UART, USB, and MMC/SD, making it versatile for integration into different systems. It has a total of 384 kB of on-chip RAM and 32 kB of ROM, which aids in efficient data handling and storage. The operating temperature range is from -40°C to 105°C, suitable for industrial applications. The DM3730CBPA is packaged in a 515-WFBGA format, facilitating surface mount technology (SMD) applications. It operates at a core voltage of 1.1V and an I/O voltage of 1.8V, ensuring compatibility with various power supply designs. This product is compliant with halogen-free standards and is expected to remain available until at least 2028.
Digital Media Processor 515-POP-FCBGA -40 to 105 Product overview: DM3730CBPA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3730CBPA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1167791-DM3730CBPA
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 1.80V
Package: 515-WFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 800MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3730
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): DM3730CUSA; DM3730CBP;
Introduction Date: March 01, 2011
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSOR 515FCBGA
IC DGTL MEDIA PROCESSOR 515FCBGA
IC DGTL MEDIA PROCESSOR 515FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-DM3730CBPA | 1167791-DM3730CBPA | 296-32628-ND | DM3730CBPA | DM3730CBPA |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CBPA | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V | 1.10V | 1.8V; 1.10V | ||
| Package Type | Other; LFBGA | Other; 515-WFBGA, FCBGA | BGA; Other; 515-WFBGA, FCBGA | ||
| Clock Speed | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz |