Manufacturer: Texas Instruments
Win Source Part Number: 772744-DM3730CBC100
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.80V
Package: 515-VFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3730
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): DM3730CUS100; DM3730CBP100; DM3730CUS; DM3730CBC; DM3730CBP;
Introduction Date: August 01, 2010
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Digital Media Processor 515-POP-FCBGA 0 to 90 Product overview: DM3730CBC100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3730CBC100 can be used for catalog matching and distributor lookup.
IC DGTL MEDIA PROCESSOR 515FCBGA
IC DGTL MEDIA PROCESSOR 515FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 772744-DM3730CBC100 | 698-DM3730CBC100 | 296-42773-ND | DM3730CBC100 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CBC100 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | |||
| Supply Voltage | 1.10V | 1.8V | 1.8V; 1.10V | |
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| Operating Temperature | 0 to 90 C (32 to 194 F) | -40 C (-40 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |