Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - DM368ZCEDZ DM368ZCEDZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 772734-DM368ZCEDZ Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 338-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB Clock Rate: 432MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.20V Family Name: DM368 Categories: Integrated Circuits (ICs) Manufacturer Package: 338-NFBGA (13x13) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772734-DM368ZCEDZ Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 338-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB Clock Rate: 432MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.20V Family Name: DM368 Categories: Integrated Circuits (ICs) Manufacturer Package: 338-NFBGA (13x13) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM368ZCEDZ
772734-DM368ZCEDZ
Embedded - Embedded - DSP (Digital Signal Processors) - DM368ZCEDZ 772734-DM368ZCEDZ
Manufacturer: Texas Instruments Win Source Part Number: 772734-DM368ZCEDZ Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 338-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB Clock Rate: 432MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.20V Family Name: DM368 Categories: Integrated Circuits (ICs) Manufacturer Package: 338-NFBGA (13x13) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772734-DM368ZCEDZ
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 338-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.20V
Family Name: DM368
Categories: Integrated Circuits (ICs)
Manufacturer Package: 338-NFBGA (13x13)
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - DM368ZCEDZ-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM368ZCEDZ-ND
DSP (Digital Signal Processors) DM368ZCEDZ-ND
IC SOC DIGITAL MEDIA 338NFBGA

IC SOC DIGITAL MEDIA 338NFBGA

Buy Now Datasheet
DaVinci Digital Media Processor 338-NFBGA -40 to 85 Product overview: DM368ZCEDZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM368ZCEDZ can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 338-NFBGA -40 to 85 Product overview: DM368ZCEDZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM368ZCEDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM368ZCEDZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM368ZCEDZ
DSP (Digital Signal Processors) DM368ZCEDZ
IC SOC DIGITAL MEDIA 338NFBGA

IC SOC DIGITAL MEDIA 338NFBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - DM368ZCEDZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM368ZCEDZ
Embedded - DSP (Digital Signal Processors) DM368ZCEDZ
IC SOC DIGITAL MEDIA 338NFBGA

IC SOC DIGITAL MEDIA 338NFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 772734-DM368ZCEDZ DM368ZCEDZ-ND 698-DM368ZCEDZ DM368ZCEDZ DM368ZCEDZ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DM368ZCEDZ DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.20V 1.2V; 1.8V; 3.3V
Clock Speed 432 MHz 432 MHz 432 MHz 432 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military - SM320C6201GJCA20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21371BSWZ-2B - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details