IC SOC DIGITAL MEDIA 338NFBGA
IC SOC DIGITAL MEDIA 338NFBGA
IC SOC DIGITAL MEDIA 338NFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DM365ZCEZ-ND | DM365ZCEZ | DM365ZCEZ |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 1.8V; 3.3V | ||
| Package Type | Other; 338-LFBGA | BGA; Other; 338-LFBGA | |
| Pin Count | 338 |