Texas Instruments High-Performance Analog DSP (Digital Signal Processors) DM355SZCEA216

Description
IC DGTL MEDIA PROCESSOR 337NFBGA
Request a Quote
Description
IC DGTL MEDIA PROCESSOR 337NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DM355SZCEA216 is a high-performance Digital Media System-on-Chip (DMSoC) designed for applications such as digital still cameras, digital photo frames, and IP security cameras. It features an ARM926EJ-S core with a clock rate of up to 216 MHz, providing efficient processing capabilities for multimedia tasks. The device supports MPEG4 SP encoding at HD (720p) resolution and JPEG encoding at rates up to 50 million pixels per second, making it suitable for high-quality video and image processing. The DM355 includes a video processing subsystem with configurable peripherals for both video input and output, supporting various CCD and CMOS sensors. It offers multiple interfaces, including USB 2.0, UARTs, and SPI, along with a flexible memory architecture that accommodates DDR and mDDR SDRAM. The device also features power-saving modes and a robust set of peripherals, including timers, GPIOs, and audio interfaces, enhancing its versatility for embedded applications. With its compact 337-pin Ball Grid Array (BGA) package and low power consumption, the DM355SZCEA216 is positioned as a cost-effective solution for developers looking to implement advanced digital media functionalities in portable devices.

Datasheet Summary
Powered by GS/AI

The DM355SZCEA216 is a high-performance Digital Media System-on-Chip (DMSoC) designed for applications such as digital still cameras, digital photo frames, and IP security cameras. It features an ARM926EJ-S core with a clock rate of up to 216 MHz, providing efficient processing capabilities for multimedia tasks. The device supports MPEG4 SP encoding at HD (720p) resolution and JPEG encoding at rates up to 50 million pixels per second, making it suitable for high-quality video and image processing. The DM355 includes a video processing subsystem with configurable peripherals for both video input and output, supporting various CCD and CMOS sensors. It offers multiple interfaces, including USB 2.0, UARTs, and SPI, along with a flexible memory architecture that accommodates DDR and mDDR SDRAM. The device also features power-saving modes and a robust set of peripherals, including timers, GPIOs, and audio interfaces, enhancing its versatility for embedded applications. With its compact 337-pin Ball Grid Array (BGA) package and low power consumption, the DM355SZCEA216 is positioned as a cost-effective solution for developers looking to implement advanced digital media functionalities in portable devices.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DM355SZCEA216-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM355SZCEA216-ND
DSP (Digital Signal Processors) DM355SZCEA216-ND
IC DGTL MEDIA PROCESSOR 337NFBGA

IC DGTL MEDIA PROCESSOR 337NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DM355SZCEA216 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM355SZCEA216
Embedded - DSP (Digital Signal Processors) DM355SZCEA216
IC DGTL MEDIA PROCESSOR 337NFBGA

IC DGTL MEDIA PROCESSOR 337NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM355SZCEA216 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM355SZCEA216
DSP (Digital Signal Processors) DM355SZCEA216
IC DGTL MEDIA PROCESSOR 337NFBGA

IC DGTL MEDIA PROCESSOR 337NFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DM355SZCEA216-ND DM355SZCEA216 DM355SZCEA216
Product Name DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 337-LFBGA BGA; Other; 337-LFBGA
Pin Count 337
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21488BSWZ-4A - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
 - UPD77210GJ-8EN-A - Rochester Electronics
Specs
Package Type QFP; Other; LQFP144
View Details
3 suppliers