Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers DLPC6421ZPC

Description
Win Source Part Number: 1021824-DLPC6421ZPC Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 40 Mounting: SMD (SMT) Interface: I2C, SPI Current - Supply: 8 mA Voltage - Supply: 1.045V ~ 1.155V Package / Case: 516-BGA Supplier Device Package: 516-BGA (27x27) Temperature Range - Operating: 0°C ~ 55°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DLPC6421ZPC Base Product Number: DLPC6421 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1021824-DLPC6421ZPC Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 40 Mounting: SMD (SMT) Interface: I2C, SPI Current - Supply: 8 mA Voltage - Supply: 1.045V ~ 1.155V Package / Case: 516-BGA Supplier Device Package: 516-BGA (27x27) Temperature Range - Operating: 0°C ~ 55°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DLPC6421ZPC Base Product Number: DLPC6421 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1021824-DLPC6421ZPC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1021824-DLPC6421ZPC
Integrated Circuits (ICs) - PMIC - Display Drivers 1021824-DLPC6421ZPC
Win Source Part Number: 1021824-DLPC6421ZPC Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 40 Mounting: SMD (SMT) Interface: I2C, SPI Current - Supply: 8 mA Voltage - Supply: 1.045V ~ 1.155V Package / Case: 516-BGA Supplier Device Package: 516-BGA (27x27) Temperature Range - Operating: 0°C ~ 55°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DLPC6421ZPC Base Product Number: DLPC6421 Product Status: Obsolete

Win Source Part Number: 1021824-DLPC6421ZPC
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Interface: I2C, SPI
Current - Supply: 8 mA
Voltage - Supply: 1.045V ~ 1.155V
Package / Case: 516-BGA
Supplier Device Package: 516-BGA (27x27)
Temperature Range - Operating: 0°C ~ 55°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DLPC6421ZPC
Base Product Number: DLPC6421
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1021824-DLPC6421ZPC
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1914773 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details