Digital Controller 419-BGA (23x23)
Win Source Part Number: 1005140-DLPC350ZFF
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Digital Controller
Package: Tray
Applications: Image Processing and Control
Standard Package: 10
Mounting: SMD (SMT)
Package / Case: 419-BGA
Supplier Device Package: 419-BGA (23x23)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-DLPC350ZFF,-296
Base Product Number: DLPC350
IC DIGITAL CONTROLLER 419BGA
Digital Controller 419-BGA (23x23)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-36418-ND | 1005140-DLPC350ZFF | DLPC350ZFF | DLPC350ZFF |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |