Manufacturer: Texas Instruments
Win Source Part Number: 868829-DLPC3438ZEZ
Operating Temperature Range: -30°C ~ 85°C
Features: DLP Driver 201-NFBGA (13x13)
Package: Tray
Package: 201-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DLPC343
Categories: Integrated Circuits (ICs)
Case / Package: 201-NFBGA (13x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38602, -296-38602-ND
DLP Driver 201-NFBGA (13x13)
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 868829-DLPC3438ZEZ | 296-38602-ND | DLPC3438ZEZ |
| Product Name | PMIC - PMIC - Display Drivers - DLPC3438ZEZ | Display Drivers | Display Drivers |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Package Type | BGA; 201-NFBGA (13x13) | 201-VFBGA | BGA; 201-VFBGA |
| Technology | I2C | I2C; I²C | |
| Supply Voltage | Other; 1.1V | Other; 1.1V |