Texas Instruments High-Performance Analog Display Drivers DLPC3438CZEZ

Description
DLP Driver 201-NFBGA (13x13)
Request a Quote Datasheet
Description
DLP Driver 201-NFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-43759-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-43759-ND
Display Drivers 296-43759-ND
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - DLPC3438CZEZ - 852161-DLPC3438CZEZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DLPC3438CZEZ
852161-DLPC3438CZEZ
PMIC - PMIC - Display Drivers - DLPC3438CZEZ 852161-DLPC3438CZEZ
Manufacturer: Texas Instruments Win Source Part Number: 852161-DLPC3438CZEZ Features: Driver Package: Tray Family Name: DLPC3438 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-43759-ND, DLPC3438CZEZ-ND, 296-43759

Manufacturer: Texas Instruments
Win Source Part Number: 852161-DLPC3438CZEZ
Features: Driver
Package: Tray
Family Name: DLPC3438
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-43759-ND, DLPC3438CZEZ-ND, 296-43759

Buy Now Datasheet
Display Drivers - DLPC3438CZEZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3438CZEZ
Display Drivers DLPC3438CZEZ
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-43759-ND 852161-DLPC3438CZEZ DLPC3438CZEZ
Product Name Display Drivers PMIC - PMIC - Display Drivers - DLPC3438CZEZ Display Drivers
Technology I2C I2C; I²C
Supply Voltage Other; 1.1V Other; 1.1V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 201-VFBGA BGA; 201-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details