Texas Instruments High-Performance Analog Display Drivers DLPC3437CZEZ

Description
DLP Driver 201-NFBGA (13x13)
Request a Quote Datasheet
Description
DLP Driver 201-NFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-48356-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-48356-ND
Display Drivers 296-48356-ND
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - DLPC3437CZEZ - 846899-DLPC3437CZEZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DLPC3437CZEZ
846899-DLPC3437CZEZ
PMIC - PMIC - Display Drivers - DLPC3437CZEZ 846899-DLPC3437CZEZ
Manufacturer: Texas Instruments Win Source Part Number: 846899-DLPC3437CZEZ Features: Driver Package: Bulk Family Name: DLPC3437 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 846899-DLPC3437CZEZ
Features: Driver
Package: Bulk
Family Name: DLPC3437
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - DLPC3437CZEZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3437CZEZ
Display Drivers DLPC3437CZEZ
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-48356-ND 846899-DLPC3437CZEZ DLPC3437CZEZ
Product Name Display Drivers PMIC - PMIC - Display Drivers - DLPC3437CZEZ Display Drivers
Technology I2C I2C; I²C, Parallel
Supply Voltage Other; 1.045V ~ 1.155V Other; 1.045V ~ 1.155V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 201-VFBGA BGA; 201-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 1464797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details