Texas Instruments High-Performance Analog Display Drivers DLPC3435CZEZ

Description
DLP Driver 201-NFBGA (13x13)
Request a Quote Datasheet
Description
DLP Driver 201-NFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-43739-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-43739-ND
Display Drivers 296-43739-ND
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - DLPC3435CZEZ - 868828-DLPC3435CZEZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DLPC3435CZEZ
868828-DLPC3435CZEZ
PMIC - PMIC - Display Drivers - DLPC3435CZEZ 868828-DLPC3435CZEZ
Manufacturer: Texas Instruments Win Source Part Number: 868828-DLPC3435CZEZ Operating Temperature Range: -30°C ~ 85°C Features: DLP Driver 201-NFBGA (13x13) Package: 201-VFBGA Package: Tray Mounting: Surface Mount Family Name: DLPC3435 Categories: Integrated Circuits (ICs) Case / Package: 201-NFBGA (13x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43739, -296-43739-ND, DLPC3435CZEZ-ND

Manufacturer: Texas Instruments
Win Source Part Number: 868828-DLPC3435CZEZ
Operating Temperature Range: -30°C ~ 85°C
Features: DLP Driver 201-NFBGA (13x13)
Package: 201-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: DLPC3435
Categories: Integrated Circuits (ICs)
Case / Package: 201-NFBGA (13x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43739, -296-43739-ND, DLPC3435CZEZ-ND

Buy Now Datasheet
Display Drivers - DLPC3435CZEZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3435CZEZ
Display Drivers DLPC3435CZEZ
DLP Driver 201-NFBGA (13x13)

DLP Driver 201-NFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-43739-ND 868828-DLPC3435CZEZ DLPC3435CZEZ
Product Name Display Drivers PMIC - PMIC - Display Drivers - DLPC3435CZEZ Display Drivers
Technology I2C I2C; I²C
Supply Voltage Other; 1.1V Other; 1.1V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 201-VFBGA BGA; 201-NFBGA (13x13) BGA; 201-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details