Texas Instruments High-Performance Analog Display Drivers DLPC3433CZVB

Description
DLP Driver 176-NFBGA (7x7)
Request a Quote Datasheet
Description
DLP Driver 176-NFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-43758-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-43758-ND
Display Drivers 296-43758-ND
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - DLPC3433CZVB - 772720-DLPC3433CZVB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DLPC3433CZVB
772720-DLPC3433CZVB
PMIC - PMIC - Display Drivers - DLPC3433CZVB 772720-DLPC3433CZVB
Manufacturer: Texas Instruments Win Source Part Number: 772720-DLPC3433CZVB Packaging: Tray Operating Temperature Range: -30°C ~ 85°C Package: 176-VFBGA Mounting: SMD Operating Supply Voltage: 1.1V Interface: I2C Display Type: DLP Family Name: DLPC3433CZVB Categories: Integrated Circuits (ICs) Manufacturer Package: 176-NFBGA (7x7) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772720-DLPC3433CZVB
Packaging: Tray
Operating Temperature Range: -30°C ~ 85°C
Package: 176-VFBGA
Mounting: SMD
Operating Supply Voltage: 1.1V
Interface: I2C
Display Type: DLP
Family Name: DLPC3433CZVB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-NFBGA (7x7)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - DLPC3433CZVB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3433CZVB
Display Drivers DLPC3433CZVB
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-43758-ND 772720-DLPC3433CZVB DLPC3433CZVB
Product Name Display Drivers PMIC - PMIC - Display Drivers - DLPC3433CZVB Display Drivers
Technology I2C I2C; I²C
Supply Voltage Other; 1.1V Other; 1.1V Other; 1.1V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 176-VFBGA BGA; 176-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1845JP-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details