Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers DLPC3432CZVB

Description
Win Source Part Number: 992265-DLPC3432CZVB Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 260 Mounting: SMD (SMT) Interface: I2C Display Type: DLP Voltage - Supply: 1.045V ~ 1.155V Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49502,DLPC3432CZ VB-ND Base Product Number: DLPC3432
Request a Quote Datasheet
Description
Win Source Part Number: 992265-DLPC3432CZVB Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 260 Mounting: SMD (SMT) Interface: I2C Display Type: DLP Voltage - Supply: 1.045V ~ 1.155V Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49502,DLPC3432CZ VB-ND Base Product Number: DLPC3432
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 992265-DLPC3432CZVB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
992265-DLPC3432CZVB
Integrated Circuits (ICs) - PMIC - Display Drivers 992265-DLPC3432CZVB
Win Source Part Number: 992265-DLPC3432CZVB Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 260 Mounting: SMD (SMT) Interface: I2C Display Type: DLP Voltage - Supply: 1.045V ~ 1.155V Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49502,DLPC3432CZ VB-ND Base Product Number: DLPC3432

Win Source Part Number: 992265-DLPC3432CZVB
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Interface: I2C
Display Type: DLP
Voltage - Supply: 1.045V ~ 1.155V
Package / Case: 176-VFBGA
Supplier Device Package: 176-NFBGA (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49502,DLPC3432CZVB-ND
Base Product Number: DLPC3432

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 992265-DLPC3432CZVB
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9210833P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details