Texas Instruments High-Performance Analog Display Drivers DLPC3430ZVBR

Description
DLP Driver 176-NFBGA (7x7)
Request a Quote Datasheet
Description
DLP Driver 176-NFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-40025-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-40025-2-ND
Display Drivers 296-40025-2-ND
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - DLPC3430ZVBR - 1033479-DLPC3430ZVBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DLPC3430ZVBR
1033479-DLPC3430ZVBR
PMIC - PMIC - Display Drivers - DLPC3430ZVBR 1033479-DLPC3430ZVBR
Manufacturer: Texas Instruments Win Source Part Number: 1033479-DLPC3430ZVBR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: DLP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: 176-DLP (7x7) Supply Voltage - Operating: 1.1V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1033479-DLPC3430ZVBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: DLP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: 176-DLP (7x7)
Supply Voltage - Operating: 1.1V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - DLPC3430ZVBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3430ZVBR
Display Drivers DLPC3430ZVBR
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-40025-2-ND 1033479-DLPC3430ZVBR DLPC3430ZVBR
Product Name Display Drivers PMIC - PMIC - Display Drivers - DLPC3430ZVBR Display Drivers
Technology I2C I2C; I²C
Supply Voltage Other; 1.1V Other; 1.1V Other; 1.1V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 176-VFBGA 176-DLP (7x7) BGA; 176-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Display Drivers - LM2412ATA - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage Other; 60V ~ 85V
View Details