Texas Instruments High-Performance Analog Display Drivers DLPC3430ZVB

Description
DLP Driver 176-DLP (7x7)
Request a Quote Datasheet
Description
DLP Driver 176-DLP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - DLPC3430ZVB-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
DLPC3430ZVB-ND
Display Drivers DLPC3430ZVB-ND
DLP Driver 176-DLP (7x7)

DLP Driver 176-DLP (7x7)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - DLPC3430ZVB - 868826-DLPC3430ZVB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DLPC3430ZVB
868826-DLPC3430ZVB
PMIC - PMIC - Display Drivers - DLPC3430ZVB 868826-DLPC3430ZVB
Manufacturer: Texas Instruments Win Source Part Number: 868826-DLPC3430ZVB Operating Temperature Range: -30°C ~ 85°C Features: DLP Driver 176-DLP (7x7) Package: Tray Package: 176-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: DLPC343 Categories: Integrated Circuits (ICs) Case / Package: 176-DLP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 868826-DLPC3430ZVB
Operating Temperature Range: -30°C ~ 85°C
Features: DLP Driver 176-DLP (7x7)
Package: Tray
Package: 176-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DLPC343
Categories: Integrated Circuits (ICs)
Case / Package: 176-DLP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - DLPC3430ZVB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3430ZVB
Display Drivers DLPC3430ZVB
DLP Driver 176-DLP (7x7)

DLP Driver 176-DLP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DLPC3430ZVB-ND 868826-DLPC3430ZVB DLPC3430ZVB
Product Name Display Drivers PMIC - PMIC - Display Drivers - DLPC3430ZVB Display Drivers
Technology I2C I2C; I²C
Supply Voltage Other; 1.1V Other; 1.1V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 176-VFBGA 176-DLP (7x7) BGA; 176-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907361 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details
Universal Bus Functions - 1727-2437-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
 - 29C10A-1JC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details