Digital Micromirror Device (DMD) 355-CLGA (42.2x42.2)
Win Source Part Number: 1354301-DLP9000XBFLS
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 50 pct.
Type: Digital Micromirror Device (DMD)
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 355-BCLGA
Supplier Device Package: 355-CLGA (42.2x42.2)
Base Product Number: DLP9000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: 3D, Medical Imaging
REACH Status: REACH Unaffected
ECCN: EAR99
IC DIG MICROMIRROR DEV 355CLGA
Digital Micromirror Device (DMD) 355-CLGA (42.2x42.2)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-48269-ND | 1354301-DLP9000XBFLS | DLP9000XBFLS | DLP9000XBFLS |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |