Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
Manufacturer: Texas Instruments
Win Source Part Number: 917089-DLP3310FQM
Features: Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
Package: 92-BFCLGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DLP3310
Categories: Integrated Circuits (ICs)
Case / Package: 92-CLGA (19.25x7.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC DIG MICROMIRROR DEVICE 92CLGA
Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-48355-ND | 917089-DLP3310FQM | DLP3310FQM | DLP3310FQM |
| Product Name | Specialized ICs | Specialized ICs - DLP3310FQM | Specialized ICs | Specialized ICs |