Texas Instruments DIT4096 96kHz Digital Audio Transmitter DIT4096IPWG4

Description
96kHz Digital Audio Transmitter 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
96kHz Digital Audio Transmitter 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIT4096 96kHz Digital Audio Transmitter - DIT4096IPWG4 - Texas Instruments
Dallas, TX, United States
DIT4096 96kHz Digital Audio Transmitter
DIT4096IPWG4
DIT4096 96kHz Digital Audio Transmitter DIT4096IPWG4
96kHz Digital Audio Transmitter 28-TSSOP -40 to 85

96kHz Digital Audio Transmitter 28-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number DIT4096IPWG4
Product Name DIT4096 96kHz Digital Audio Transmitter
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers