SPECIALTY CONSUMER CIRCUIT, PDSO28, PLASTIC, SSOP-28 Product overview: DIR1703E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DIR1703E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 080473-DIR1703E
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-DIR1703E | 080473-DIR1703E |
| Product Name | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DIR1703E |
| Device Type | Transceiver | Receiver |
| Features | RoHS | |
| Pd | 100 milliwatts |